EN
  • EN
  • DE

SDINBDA4-256G

Part No SDINBDA4-256G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 256GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956087-SDINBDA4-256G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA4-256G CAD Model

Description

The SDINBDA4-256G from Diodes Incorporated is a high-performance NAND flash memory card designed to meet the robust storage demands of contemporary digital devices. This 256GB eMMC (embedded MultiMediaCard) offers a compelling combination of reliability, speed, and storage capacity, making it an ideal solution for a wide range of applications, including smartphones, tablets, digital cameras, and IoT devices.

Key Features

  • Capacity: The SDINBDA4-256G provides a substantial storage space of 256 gigabytes, allowing for the storage of large amounts of data, multimedia, applications, and more.
  • Speed Class: With its high-speed data transfer rates, this eMMC ensures smooth and efficient read and write operations, enhancing the overall performance of the host device.
  • Reliability: Diodes Incorporated's commitment to quality means that the SDINBDA4-256G is built to withstand the rigors of everyday use, with a focus on data integrity and longevity.
  • Compatibility: Designed with a standard eMMC interface, this flash memory card is compatible with a broad range of host devices, ensuring easy integration into existing product designs.
  • Energy Efficiency: The SDINBDA4-256G is engineered for low power consumption, which helps to extend the battery life of portable devices.

Applications

The versatility of the SDINBDA4-256G makes it suitable for a diverse array of electronic devices. It can serve as the primary storage in mobile phones, providing ample space for the operating system, apps, and user data. In digital cameras, it enables the storage of high-resolution photos and videos. Additionally, it is an excellent choice for IoT devices that require reliable and enduring storage solutions.

Technical Specifications

Parameter Value
Part Number SDINBDA4-256G
Storage Capacity 256GB
Interface eMMC
Sequential Read/Write Speed Varies by device
Input Voltage Typical operating range

Whether for personal electronics or industrial applications, the SDINBDA4-256G from Diodes Incorporated is a reliable flash memory solution that provides exceptional performance and value.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $34.9254
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000
Samsung
16GB eMMC5.1
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Samsung
64GB eMMC5.0 64Gbx8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.6146 $103.2292
3+ $42.3504 $127.0512
5+ $41.0268 $205.1340
6+ $39.7031 $238.2186
8+ $38.3807 $307.0456
11+ $34.4098 $378.5078
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,611 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess