EN
  • EN
  • DE

SDINADF4-16G-1194H

Part No SDINADF4-16G-1194H
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC iNAND 7232
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956135-SDINADF4-16G-1194H
Series *
Ultra Librarian 3D Model Ultra Librarian SDINADF4-16G-1194H CAD Model

Description

Product Overview: SDINADF4-16G-1194H

The SDINADF4-16G-1194H from Diodes Incorporated is a high-performance NAND Flash memory component designed to meet the rigorous demands of modern electronic devices. This robust storage solution provides 16GB of memory capacity, making it ideal for a wide range of applications, including embedded systems, mobile devices, and IoT products.

Key Features

  • Capacity: 16GB of NAND Flash memory to store a substantial amount of data.
  • Interface: Utilizes a high-speed interface to ensure swift data transfer rates, enhancing device performance.
  • Form Factor: Comes in a compact and efficient package, which allows for easy integration into various design architectures.
  • Endurance: Engineered for high endurance and reliability, which is crucial for applications where data integrity is paramount.
  • Power Efficiency: Designed with power-saving features that minimize energy consumption, extending battery life in portable devices.

Applications

The SDINADF4-16G-1194H is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Smartphones and tablets that require reliable and fast storage.
  • Embedded systems in industrial applications that need durable and long-lasting memory.
  • Wearable technology where space is at a premium and power efficiency is key.
  • IoT devices that need to store and retrieve data quickly and reliably.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The SDINADF4-16G-1194H has undergone rigorous testing to ensure it meets the company's stringent quality standards. Customers can also rely on Diodes Incorporated's comprehensive technical support to assist with any questions or issues that may arise during the integration of this NAND Flash memory into their products.

You May Also Be Interested in

Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess