EN
  • EN
  • DE

SDIN8DE4-128G

Part No SDIN8DE4-128G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 128GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956081-SDIN8DE4-128G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DE4-128G CAD Model

Description

The SDIN8DE4-128G from Diodes Incorporated is a high-performance NAND flash memory module designed for a wide range of electronic applications. This storage solution is ideal for devices that require reliable and fast memory, such as smartphones, tablets, digital cameras, and solid-state drives (SSDs).

Key Features

  • Capacity: The module boasts a substantial storage capacity of 128 gigabytes (GB), providing ample space for operating systems, applications, and user data.
  • Interface: It utilizes a high-speed eMMC interface, ensuring quick data transfer rates that are essential for modern devices that handle large files and run complex applications.
  • Form Factor: With its compact and efficient package, the SDIN8DE4-128G can fit into tight spaces, making it an excellent choice for portable and space-constrained devices.
  • Reliability: Designed with endurance in mind, the NAND flash memory offers a robust storage solution that can withstand the demands of frequent read/write cycles.
  • Energy Efficiency: The module is engineered to be power-efficient, which helps in extending the battery life of portable devices.

Applications

The versatility of the SDIN8DE4-128G makes it suitable for a multitude of applications, including but not limited to:

  • Mobile devices (smartphones and tablets)
  • Digital cameras and camcorders
  • GPS and navigation systems
  • Gaming consoles
  • IoT devices
  • Industrial automation systems

Technical Specifications

Parameter Value
Capacity 128GB
Interface eMMC
Sequential Read Up to spec speed
Sequential Write Up to spec speed
Random Read/Write IOPS Up to spec performance

For detailed technical specifications and product support, please refer to the official Diodes Incorporated documentation and support resources.

You May Also Be Interested in

Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Epson Company
4GB eMMC
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Kingston
64GB eMMC
Need more? Email Us
Kingston
16GB eMMC v5.0
Lowest to $26.3910
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess