EN
  • EN
  • DE

SDIN7DP2-16G

Part No SDIN7DP2-16G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 16GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956149-SDIN7DP2-16G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN7DP2-16G CAD Model

Description

Product Overview: SDIN7DP2-16G from Diodes Incorporated

The SDIN7DP2-16G is a high-performance NAND Flash memory module designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This memory module is part of the iNAND product family, which is engineered to deliver robust storage solutions for a wide range of electronic devices.

With a storage capacity of 16GB, the SDIN7DP2-16G provides ample space for operating systems, applications, and data storage, making it an ideal choice for embedded systems, smartphones, tablets, and other portable devices that require reliable and high-density memory. It utilizes an advanced 3D NAND technology that not only enhances storage density but also improves endurance, speed, and power efficiency compared to traditional 2D NAND Flash memory.

Key Features:

  • Capacity: 16GB of storage space for comprehensive data needs.
  • Interface: Equipped with a high-speed eMMC interface that ensures fast data transfer rates and smooth performance.
  • Form Factor: Comes in a compact and space-saving package, which is crucial for devices with limited internal space.
  • Technology: Built with cutting-edge 3D NAND Flash technology for superior reliability and efficiency.
  • Performance: Offers high read and write speeds that are essential for quick boot times and responsive application loading.

Applications:

The SDIN7DP2-16G is versatile and can be used in various applications, such as:

  • Mobile devices (smartphones and tablets)
  • GPS navigation systems
  • Wearable technology
  • IoT devices
  • Embedded computing systems

Diodes Incorporated's commitment to quality ensures that the SDIN7DP2-16G meets the stringent requirements for data integrity and longevity. The module's robust design and advanced features make it a reliable choice for manufacturers looking to enhance their products with state-of-the-art memory solutions.

Note: Before integrating the SDIN7DP2-16G into your design, please consult the datasheet for detailed specifications, compatibility, and operational guidelines.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess