EN
  • EN
  • DE

SDIN5C4-64G-945

Part No SDIN5C4-64G-945
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956318-SDIN5C4-64G-945
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5C4-64G-945 CAD Model

Description

Diodes Incorporated SDIN5C4-64G-945 NAND Flash Memory

The SDIN5C4-64G-945 is a high-performance NAND flash memory module from Diodes Incorporated, designed to meet the rigorous demands of modern data storage systems. This compact flash memory offers a substantial 64GB of storage capacity, making it an ideal solution for a wide range of applications that require reliable and efficient data management, including embedded systems, mobile devices, and IoT applications.

Constructed with advanced manufacturing techniques, the SDIN5C4-64G-945 ensures durability and longevity, providing users with a stable and secure storage solution. Its fast read and write speeds enable quick data access and transfer, essential for applications where time is critical, such as real-time data logging or high-speed multimedia streaming.

Key Features:

  • Storage Capacity: 64GB, offering ample space for applications that handle large amounts of data.
  • Interface: Equipped with a high-speed interface that ensures rapid data transfer rates, facilitating efficient operations.
  • Form Factor: The module's compact form factor allows for easy integration into various device designs without compromising on storage capacity.
  • Reliability: Diodes Incorporated's commitment to quality means the SDIN5C4-64G-945 is built for consistent performance and reliability, even in challenging environments.
  • Energy Efficiency: Designed to be energy-efficient, this NAND flash memory helps conserve power in portable and battery-operated devices, extending their operational lifespan.

The SDIN5C4-64G-945 is not just about storage; it's about delivering the performance and reliability that modern technology demands. Whether it's for consumer electronics, industrial applications, or cutting-edge IoT devices, this NAND flash memory module stands as a testament to Diodes Incorporated's dedication to innovation and excellence in the field of data storage solutions.

With the SDIN5C4-64G-945, users can expect a seamless and robust data handling experience, backed by the assurance of a leading semiconductor manufacturer.

You May Also Be Interested in

Kingston
16GB eMMC
Lowest to $29.1045
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess