EN
  • EN
  • DE

TDA18219HN/C1,518

Part No TDA18219HN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TUNER 40HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Tuner
Standards ATSC, DTMB, DVB-C, DVB-T/T2, ISDB-T
Control Interface I²C
Voltage - Supply 3.3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number TDA182
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361792-TDA18219HN/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA18219HN/C1,518 CAD Model

Description

NXP TDA18219HN/C1,518 - High-Performance Silicon Tuner IC

The TDA18219HN/C1,518 is a cutting-edge silicon tuner integrated circuit (IC) from NXP Semiconductors designed to address the demanding requirements of terrestrial and cable digital TV reception. This advanced tuner IC is part of NXP's renowned TDA182xx family, known for its high performance, reliability, and integration features that facilitate compact and energy-efficient designs.

With its exceptional phase noise characteristics and low power consumption, the TDA18219HN/C1,518 is optimized for both analog and digital TV standards, including DVB-T, DVB-T2, DVB-C, and ISDB-T. It also supports QAM demodulation, making it a versatile choice for various broadcast environments.

The IC incorporates a fully integrated RF tracking filter, an on-chip PLL for precise local oscillator generation, and a variable gain amplifier, ensuring excellent signal reception even in challenging conditions. The automatic gain control (AGC) feature enables the device to maintain optimal performance across a wide range of input signal levels.

Designed for ease of use, the TDA18219HN/C1,518 comes in a compact HVQFN package, which not only saves space on the PCB but also reduces the overall bill of materials for the end product. Its small footprint makes it ideal for slim TV designs and portable TV applications.

Engineered with the environment in mind, the TDA18219HN/C1,518 complies with the RoHS directive, ensuring that it is free from hazardous substances. This commitment to environmental safety, combined with its energy-saving features, makes it a responsible choice for manufacturers looking to create sustainable products.

Overall, the TDA18219HN/C1,518 by NXP is a superior solution for manufacturers seeking to develop top-tier TV sets and set-top boxes that deliver high-quality reception and comply with the latest industry standards. Its integration capabilities and performance make it a go-to component for innovators in the digital broadcasting domain.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess