EN
  • EN
  • DE

SDIN5C2-8G-1024DT

Part No SDIN5C2-8G-1024DT
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 8GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956229-SDIN5C2-8G-1024DT
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5C2-8G-1024DT CAD Model

Description

The SDIN5C2-8G-1024DT is a high-performance, reliable NAND Flash memory module from Diodes Incorporated, designed to meet the demands of high data throughput and storage applications. This memory module is an ideal solution for embedded systems that require large, non-volatile storage with a small footprint.

Key Features

  • Storage Capacity: The module boasts an impressive 8GB of storage capacity, enabling it to store substantial amounts of data.
  • Data Transfer Speed: With its advanced technology, the SDIN5C2-8G-1024DT offers fast data transfer speeds, making it suitable for applications that require quick read and write operations.
  • Form Factor: The compact design of the module makes it easy to integrate into various electronic devices without significantly impacting the overall size of the system.
  • Endurance and Reliability: Built with longevity in mind, this NAND Flash memory module is capable of withstanding a high number of program/erase cycles, ensuring data integrity and reliability over its lifespan.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered devices, helping to extend the operational time between charges.

Applications

The SDIN5C2-8G-1024DT is versatile and can be used in a wide range of applications, such as:

  • Embedded computing systems
  • IoT devices
  • Mobile phones and tablets
  • Digital cameras and video recorders
  • GPS and navigation systems
  • Industrial automation and control systems

Technical Specifications

Parameter Value
Capacity 8GB
Interface Serial NAND
Supply Voltage 2.7V - 3.6V
Operating Temperature -25°C to 85°C

In conclusion, the SDIN5C2-8G-1024DT from Diodes Incorporated is a robust and efficient storage solution that provides a blend of capacity, speed, and durability, suitable for a multitude of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess