The SDIN5B2-32G-1024D is a high-performance NAND flash memory module from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to the increasing demands for reliable data storage across various applications such as mobile devices, digital cameras, and solid-state drives (SSDs).
Key Features
- Capacity: This module offers a substantial storage capacity of 32GB, which is ample space for storing large files, high-resolution images, and videos.
- Interface: It utilizes a high-speed eMMC interface, ensuring swift data transfer rates that are essential for applications requiring quick read and write operations.
- Form Factor: The SDIN5B2-32G-1024D comes in a compact form factor, making it an ideal choice for devices where space is at a premium.
- Performance: With excellent performance metrics, this NAND flash memory module provides enhanced efficiency and reliability, which are critical for maintaining the integrity of stored data.
- Durability: Built to withstand the rigors of frequent use, the SDIN5B2-32G-1024D is resistant to shock, vibration, and a wide range of temperatures, ensuring data preservation in diverse environments.
Applications
The versatility of the SDIN5B2-32G-1024D makes it suitable for a wide array of applications. It is particularly well-suited for:
- Smartphones and tablets that require high-capacity, fast storage.
- Digital cameras and video recorders for storing high-definition media content.
- SSDs where speed and reliability are paramount.
- Embedded systems that need robust and enduring memory solutions.
Technical Specifications
For a more detailed understanding of the SDIN5B2-32G-1024D's capabilities, here are some of the technical specifications:
- Supply Voltage: 2.7V to 3.6V
- Operating Temperature: -25°C to 85°C
- Sequential Read/Write Speeds: High performance for demanding applications
- Random Access Times: Low latency for improved system responsiveness
In summary, the SDIN5B2-32G-1024D from Diodes Incorporated is a robust, high-capacity flash memory module that offers exceptional performance and reliability for a variety of data storage applications.