EN
  • EN
  • DE

SDIN4C2-8G-Q

Part No SDIN4C2-8G-Q
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 8GB INand
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956252-SDIN4C2-8G-Q
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN4C2-8G-Q CAD Model

Description

Diodes Incorporated SDIN4C2-8G-Q NAND Flash Memory

The SDIN4C2-8G-Q from Diodes Incorporated is a highly efficient NAND Flash memory module designed to meet the rigorous demands of modern electronic devices. This storage solution is perfect for a variety of applications, including embedded systems, mobile devices, and IoT devices, providing a reliable and durable option for designers and engineers looking to enhance their products with ample storage capacity and fast data transfer rates.

With an 8GB storage capacity, the SDIN4C2-8G-Q offers plenty of space for operating systems, applications, and user data. Its NAND Flash architecture ensures high-density storage, making it an ideal choice for compact devices where space is at a premium. The module's quick access times and efficient write operations are well-suited for applications that require frequent data updates and retrieval.

The SDIN4C2-8G-Q is designed with a focus on reliability and endurance. It incorporates advanced wear-leveling algorithms that distribute write and erase cycles evenly across the memory cells, significantly extending the lifespan of the device. Error correction code (ECC) is also integrated to ensure data integrity, automatically detecting and correcting any potential errors that may occur during read and write processes.

This NAND Flash memory is easy to integrate into existing designs, thanks to its industry-standard footprint and interface. It supports a wide range of operating temperatures, making it suitable for use in environments that experience temperature fluctuations. The SDIN4C2-8G-Q is also lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components.

Overall, the SDIN4C2-8G-Q from Diodes Incorporated represents a robust and versatile storage solution that combines high capacity, fast performance, and durability. Whether used in consumer electronics, industrial applications, or emerging technologies, this NAND Flash memory module is engineered to provide a reliable foundation for data storage needs.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess