EN
  • EN
  • DE

SD24-7

Part No SD24-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 26V
Voltage - Clamping (Max) @ Ipp 44V
Current - Peak Pulse (10/1000µs) 8A (8/20µs)
Power - Peak Pulse 350W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 80pF @ 1MHz (Max)
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SD24
Other Names SD24-7DI,31-SD24-7DKR,31-SD24-7TR,31-SD24-7CT,SD24-7DI
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301102-SD24-7
Ultra Librarian 3D Model Ultra Librarian SD24-7 CAD Model

Description

The SD24-7 is a state-of-the-art semiconductor device from Diodes Incorporated, a leading manufacturer in the electronics industry. This product is designed to cater to a wide range of applications, offering both versatility and reliability to users. The SD24-7 is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the evolving needs of modern electronic circuits.

Key Features

  • High Efficiency: The SD24-7 is engineered to provide high efficiency in power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Compact Design: With its small form factor, the SD24-7 is ideal for space-constrained applications, allowing designers to integrate it into compact circuit boards without compromising performance.
  • Durability: Constructed with robust materials, the SD24-7 is capable of withstanding harsh operating conditions, making it suitable for industrial and automotive applications where reliability is paramount.
  • Low Power Consumption: The device is optimized for low power consumption, which is beneficial for battery-powered devices, helping to extend operational life and reduce maintenance costs.

Applications

The versatile nature of the SD24-7 makes it an excellent choice for a variety of applications, including:

  • Power management modules
  • DC-DC converters
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The SD24-7 boasts an impressive set of technical specifications that ensure its performance in demanding environments:

  • Operating Temperature Range: Specified for performance across a wide temperature range.
  • Package: Available in a user-friendly package that simplifies the assembly process and allows for efficient heat dissipation.
  • Compliance: Meets industry standards for safety and environmental compliance, ensuring that it can be used in a global market.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the Diodes Incorporated website or contact their sales representative.

Conclusion

In conclusion, the SD24-7 from Diodes Incorporated represents a blend of innovation, quality, and performance. Whether it's for consumer electronics, automotive systems, or industrial machinery, the SD24-7 is engineered to deliver exceptional results that designers and engineers can rely on.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1310 $50.4350
935+ $0.1075 $100.5125
1,440+ $0.1042 $150.0480
1,985+ $0.1008 $200.0880
2,570+ $0.0974 $250.3180
3,435+ $0.0874 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 385 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess