The SD12-7 is a high-performance Schottky diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This diode is engineered to provide efficient, low voltage drop rectification with minimal leakage current, making it an ideal choice for a wide range of electronic applications.
Key Features
- Low Forward Voltage Drop: The SD12-7 boasts a low forward voltage drop, which enhances power efficiency and reduces thermal issues in circuits.
- High Surge Capability: Designed to withstand high surge currents, this diode is well-suited for applications that may experience unexpected voltage spikes.
- Low Leakage Current: The diode’s low leakage current ensures minimal power loss when the diode is in the reverse-biased state, contributing to the overall efficiency of the system.
- Fast Switching Speed: With its fast switching capabilities, the SD12-7 is perfect for high-frequency applications where switching speed is critical.
- Compact Package: Enclosed in a small and robust package, the SD12-7 is designed for optimal space-saving on circuit boards, making it suitable for compact electronic devices.
Applications
The SD12-7 is versatile and can be used in a variety of applications, including:
- Power Supply Rectification
- DC-DC Converters
- Battery Charging Circuits
- Reverse Voltage Protection
- Automotive Applications
- High-Frequency Inverters
Product Specifications
With its superior specifications, the SD12-7 ensures performance and reliability:
Parameter
Value
Peak Repetitive Reverse Voltage
20V
Average Rectified Forward Current
1A
Non-Repetitive Peak Forward Surge Current
30A
Operating Temperature Range
-65°C to +125°C
Package
DO-219AB
For engineers and designers looking for a robust and efficient rectifying solution, the SD12-7 from Diodes Incorporated offers the perfect blend of performance, reliability, and compactness.