EN
  • EN
  • DE

SD03C-7

Part No SD03C-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3V (Max)
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 55A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 150pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SD03
Other Names 31-SD03C-7CT,31-SD03C-7TR,SD03C-7DI,SD03C-7DI,31-SD03C-7DKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301105-SD03C-7
Ultra Librarian 3D Model Ultra Librarian SD03C-7 CAD Model

Description

Product Overview: SD03C-7 - Diodes Incorporated

The SD03C-7 is a robust, high-performance Schottky barrier diode designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This diode is engineered to offer superior efficiency in a wide range of electronic applications, making it an ideal choice for designers looking for a reliable and efficient power management solution.

Key Features

  • Low Forward Voltage Drop: The SD03C-7 features a low forward voltage drop, which enhances system efficiency by minimizing power loss during diode conduction.
  • High Current Capability: With its high forward surge current capability, this diode can handle high current spikes, making it suitable for applications that experience transient overcurrent conditions.
  • Fast Switching Speed: Designed for fast switching, the SD03C-7 ensures minimal switching losses and is ideal for high-frequency applications.
  • Low Power Loss: The efficient operation of the SD03C-7 leads to reduced power loss, which is critical for energy-sensitive designs.
  • Compact Design: The diode comes in a small SOD-323 package, which is ideal for space-constrained applications.

Applications

The versatile nature of the SD03C-7 makes it suitable for a variety of applications, including:

  • DC-DC converters
  • Power supply management
  • Freewheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • LED lighting
  • Portable devices and battery-powered applications

Product Specifications

The SD03C-7 boasts impressive specifications that underscore its performance capabilities:

  • Package Type: SOD-323
  • Peak Repetitive Reverse Voltage: 30 V
  • Forward Continuous Current: 0.2 A
  • Max Surge Current: 2 A
  • Operating Junction Temperature Range: -65°C to 125°C

In conclusion, the SD03C-7 from Diodes Incorporated is a high-quality Schottky barrier diode that offers efficiency, reliability, and versatility for a broad spectrum of electronic applications. Its compact form factor, coupled with its exceptional electrical characteristics, makes it a top choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess