EN
  • EN
  • DE

SBRT40M80CTB-13

Part No SBRT40M80CTB-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE RECT SB 80V 20A TO263AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Super Barrier 80 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer Diodes Incorporated
Series SBR
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package TO-263
Family Name SBRT40
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893711-SBRT40M80CTB-13
Ultra Librarian 3D Model Ultra Librarian SBRT40M80CTB-13 CAD Model

Description

Product Overview: SBRT40M80CTB-13 from Diodes Incorporated

The SBRT40M80CTB-13 is a state-of-the-art power rectifier component, meticulously designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is part of the Super Barrier Rectifier (SBR®) series, which are known for their high performance, efficiency, and reliability in power conversion applications. The SBRT40M80CTB-13 is particularly well-suited for use in high-frequency environments, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High Surge Capability: With its robust design, the SBRT40M80CTB-13 is capable of handling high surge currents, ensuring protection against unexpected spikes in electrical circuits.
  • Low Power Loss: The device boasts low forward voltage drop and reverse leakage, translating into reduced power loss and improved efficiency in operation.
  • Thermal Stability: The SBR technology ensures that the component operates reliably over a wide temperature range, maintaining performance even under thermal stress.
  • Environmentally Friendly: This product is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances.

Applications

The SBRT40M80CTB-13 is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • AC/DC Converters
  • Freewheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications

Technical Specifications

With a maximum average rectified current of 40A and a reverse voltage of 80V, the SBRT40M80CTB-13 is designed to perform efficiently in demanding conditions. It comes in a TO-263 (D2PAK) package, which is suitable for surface mount technology (SMT) and ensures a compact footprint on the PCB.

Overall, the SBRT40M80CTB-13 from Diodes Incorporated is a high-quality component that offers a blend of performance, efficiency, and reliability for designers and engineers looking to optimize their power conversion systems.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess