EN
  • EN
  • DE

SBRT3M40SA-13

Part No SBRT3M40SA-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 40V 3A SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Super Barrier 40 V 3A Surface Mount SMA
Manufacturer Diodes Incorporated
Series TrenchSBR
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SBRT3
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBRT3M40SA-13DIDKR, SBRT3M40SA-13DITR, SBRT3M40SA-13DICT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893708-SBRT3M40SA-13
Ultra Librarian 3D Model Ultra Librarian SBRT3M40SA-13 CAD Model

Description

Introducing the SBRT3M40SA-13 from Diodes Incorporated

The SBRT3M40SA-13 is a state-of-the-art Schottky barrier rectifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to offer superior performance in a compact package, making it an ideal choice for a wide range of power management applications.

Key Features and Benefits

  • Low Forward Voltage Drop: The SBRT3M40SA-13 boasts a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation. This feature is particularly beneficial in applications where energy conservation is crucial.
  • High Surge Current Capability: This device is capable of handling high surge currents, providing reliable performance and protection against unexpected current spikes that can occur during device operation.
  • Power Pack 3 (PP3) Package: Encased in a Power Pack 3 (PP3) package, the SBRT3M40SA-13 is designed for optimal thermal performance and space-saving on the PCB, making it suitable for compact designs.
  • Low Power Loss: With its Schottky barrier design, the rectifier minimizes power loss, which is essential for maintaining the efficiency of the power supply in which it is used.
  • High-Temperature Operation: The SBRT3M40SA-13 is characterized by its ability to operate at high temperatures, ensuring reliability and stability across a range of environmental conditions.

Applications

The versatility of the SBRT3M40SA-13 allows it to be used in various applications, including:

  • Switching power supplies
  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Technical Specifications

The SBRT3M40SA-13 offers impressive technical specifications that include:

  • Maximum repetitive peak reverse voltage: 40V
  • Average rectified forward current: 3A
  • Non-repetitive peak surge current: 100A
  • Junction temperature range: -55°C to 150°C

With its combination of efficiency, reliability, and compact form factor, the SBRT3M40SA-13 from Diodes Incorporated is a superior choice for designers and engineers seeking to enhance the performance of their power management systems.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1510 $58.1350
935+ $0.1240 $115.9400
1,445+ $0.1200 $173.4000
1,990+ $0.1162 $231.2380
2,575+ $0.1123 $289.1725
3,445+ $0.1007 $346.9115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess