EN
  • EN
  • DE
  • IT

SBRT20M80SP5-13D

Part No SBRT20M80SP5-13D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 80V 20A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168650-SBRT20M80SP5-13D
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products -Diodes -Rectifiers Single Diodes
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number SBRT20
Mounting Type Surface Mount
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Speed Standard Recovery >500ns, > 200mA (Io)
Ultra Librarian 3D Model Ultra Librarian SBRT20M80SP5-13D CAD Model

Description

Introducing the SBRT20M80SP5-13D from Diodes Incorporated

The SBRT20M80SP5-13D is a state-of-the-art Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to provide high-efficiency power conversion in a wide range of applications including power supplies, lighting, and display backlighting. Its cutting-edge technology ensures superior performance in environments requiring low forward voltage drop (VF) and high surge current capability.

Key Features and Benefits

  • High Surge Capability: The SBRT20M80SP5-13D is capable of withstanding high surge currents, making it an ideal choice for applications prone to sudden surges, thus offering robust protection for sensitive circuits.
  • Low Power Loss: With its low VF, the device ensures minimal power loss during operation, which translates to improved energy efficiency and reduced heat generation.
  • High Thermal Performance: This SBR features an excellent thermal conductivity package, enabling it to operate effectively even under high-temperature conditions.
  • Lead-Free and RoHS Compliant: In adherence to environmental standards, the SBRT20M80SP5-13D is made using lead-free materials and meets RoHS compliance, ensuring it is safe for both consumers and the environment.

Applications

The versatility of the SBRT20M80SP5-13D makes it suitable for a variety of applications. It is particularly useful in AC/DC rectification circuits, where its efficiency and thermal performance are paramount. Additionally, its robust design is ideal for DC/DC converters, freewheeling diodes, and reverse battery protection circuits, making it a go-to component for designers looking to enhance system reliability and longevity.

Technical Specifications

With a maximum repetitive reverse voltage (VRRM) of 80V and an average rectified forward current (IO) of 20A, the SBRT20M80SP5-13D stands out in its class. It also features a low forward voltage drop, typically around 0.71V at 10A, ensuring efficient operation. The device is packaged in a TO-277A (SMPC) format, offering a compact footprint for space-constrained applications.

In conclusion, the SBRT20M80SP5-13D by Diodes Incorporated is a robust and efficient solution for modern electronic applications demanding high performance and reliability. Its superior design and environmental compliance make it an excellent choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess