EN
  • EN
  • DE

SBR8M100P5Q-13

Part No SBR8M100P5Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 100V 8A POWERDI5  /  Diode Super Barrier 100 V 8A Surface Mount PowerDI™ 5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 880 mV @ 8 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 µA @ 100 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number SBR8M100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SBR8M100P5Q-13DITR,SBR8M100P5Q-13DIDKR,SBR8M100P5Q-13DICT,SBR8M100P5Q-13-ND
Standard Package 5,000
Win Source Part Number 1120959-SBR8M100P5Q-13
Ultra Librarian 3D Model Ultra Librarian SBR8M100P5Q-13 CAD Model

Description

Product Overview: SBR8M100P5Q-13 from Diodes Incorporated

The SBR8M100P5Q-13 is a state-of-the-art Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated. This device is specifically engineered to deliver high-performance and reliability for a wide range of applications. With its low forward voltage drop and superior reverse leakage performance, it is an excellent choice for high-efficiency power supplies, lighting, and other power conversion applications.

Key Features

  • High Surge Capability: Designed to withstand high surge currents, making it suitable for applications prone to surges and spikes.
  • Low Power Loss: Features a low forward voltage drop that minimizes power loss and improves efficiency.
  • High Reverse Energy Capability: Capable of withstanding high reverse energy events, providing robust protection for sensitive electronics.
  • Patented Super Barrier Rectifier Technology: Utilizes Diodes Incorporated's patented SBR technology that combines the best attributes of Schottky and traditional silicon rectifiers.

Electrical Specifications

  • Reverse Voltage: 100V, providing ample protection for most low to medium voltage applications.
  • Forward Current: 8A, ensuring sufficient current handling capability for a variety of uses.
  • Low Forward Voltage: Typically 0.98V at 8A, contributing to energy savings in power supply designs.
  • Operating Junction Temperature: Ranges from -55°C to +150°C, allowing for operation in extreme environmental conditions.

Package and Reliability

The SBR8M100P5Q-13 is packaged in a PowerDI®5, which is a compact, surface-mountable package that provides excellent thermal performance and is easy to integrate into various circuit designs. The product is also characterized by its high reliability, meeting the stringent standards set by Diodes Incorporated, which ensures long-term performance and stability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Automotive Applications
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection Circuits

In conclusion, the SBR8M100P5Q-13 from Diodes Incorporated is a versatile and robust component that offers a blend of efficiency, reliability, and high performance, making it an ideal choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2581 $50.3295
475+ $0.2118 $100.6050
735+ $0.2052 $150.8220
1,010+ $0.1985 $200.4850
1,305+ $0.1919 $250.4295
1,745+ $0.1721 $300.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess