EN
  • EN
  • DE
  • IT

SBR8E45P5-7

Part No SBR8E45P5-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE RECT SBR 45V 8A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Super Barrier 45 V 8A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR8E45
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR8E45P5-7DIDKR, SBR8E45P5-7DITR, SBR8E45P5-7DICT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933091-SBR8E45P5-7
Ultra Librarian 3D Model Ultra Librarian SBR8E45P5-7 CAD Model

Description

Introducing the SBR8E45P5-7 from Diodes Incorporated

The SBR8E45P5-7 is a state-of-the-art Super Barrier Rectifier (SBR®) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to offer superior performance in a variety of applications, including power supply, lighting, and automotive systems. Its cutting-edge technology ensures efficiency and reliability, making it a top choice for designers and engineers.

Key Features

  • High Surge Capability: The SBR8E45P5-7 is built to withstand high surge events, providing robust protection for sensitive electronic components against voltage spikes and transients.
  • Low Forward Voltage Drop: This rectifier boasts a low forward voltage drop, which translates to reduced power loss and improved energy efficiency in application circuits.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBR8E45P5-7 is suitable for use in high-temperature environments, ensuring consistent performance under thermal stress.
  • PowerDI®5 Package: The product comes in a compact, thermally efficient PowerDI®5 package, which minimizes PCB space requirements while maximizing thermal performance.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Automotive Electronics
  • Free-Wheeling Diodes
  • Polarity Protection Diodes

Product Specifications

The SBR8E45P5-7 offers a peak repetitive reverse voltage (V<sub>RRM) of 45V and an average rectified forward current (I<sub>o) of 8A, with a maximum instantaneous forward voltage (V<sub>F) of 0.55V at 8A. Its low leakage current and high forward surge capability make it an excellent choice for high-efficiency power applications.

Diodes Incorporated's commitment to quality and performance is evident in the SBR8E45P5-7, making it a reliable and cost-effective solution for a wide range of power rectification needs. Its robust design and superior characteristics ensure that it meets the stringent requirements of today's electronic devices.

For detailed information, including datasheets and support documentation, please visit the Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess