EN
  • EN
  • DE

SBR8B60P5-13

Part No SBR8B60P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 5A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 8 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 220 µA @ 60 V
Mounting Type Surface Mount
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBR8B60
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 664036-SBR8B60P5-13
Ultra Librarian 3D Model Ultra Librarian SBR8B60P5-13 CAD Model

Description

Introducing the SBR8B60P5-13 from Diodes Incorporated

The SBR8B60P5-13 is a state-of-the-art Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to provide superior performance in power management applications, making it an ideal choice for modern electronic devices that demand high efficiency and reliability.

Key Features

  • High Surge Capability: The SBR8B60P5-13 is capable of withstanding high surge currents, ensuring protection against unexpected voltage spikes and enhancing the durability of the end product.
  • Low Forward Voltage Drop (V<sub>F): With its low forward voltage drop, this SBR minimizes power loss and heat generation, contributing to the overall efficiency of the application it is used in.
  • High Reverse Avalanche Energy: This device can handle high energy events in the reverse mode, providing additional protection against reverse voltage transients.
  • PowerDI®5 Package: The SBR8B60P5-13 comes in a compact PowerDI®5 package, which is designed to optimize the thermal performance and reduce the PCB space required for the rectifier.

Applications

The SBR8B60P5-13 is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Automotive applications
  • Telecommunication equipment
  • Computing devices
  • Industrial systems

Technical Specifications

With a maximum average rectified current of 8A and a reverse voltage of 60V, the SBR8B60P5-13 is well-suited for medium power applications. Its operating junction temperature range is from -55°C to +150°C, allowing for use in a wide range of environmental conditions. The rectifier also features a low leakage current and a fast switching speed, which is critical for high-frequency operations.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the SBR8B60P5-13 is no exception. It is manufactured in facilities that are compliant with international standards, ensuring that each unit meets the rigorous requirements for performance and reliability. With its advanced features and robust design, the SBR8B60P5-13 is a testament to Diodes Incorporated's dedication to excellence in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3218 $57.9240
440+ $0.2640 $116.1600
680+ $0.2559 $174.0120
935+ $0.2476 $231.5060
1,210+ $0.2393 $289.5530
1,615+ $0.2146 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,324 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess