EN
  • EN
  • DE

SBR6200CTL-13

Part No SBR6200CTL-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 200V 3A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Max) @ If 850mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 200V
Operating Temperature - Junction -65°C to 175°C
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 028103-SBR6200CTL-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR6200CTL-13 CAD Model

Description

Introducing the SBR6200CTL-13 Power Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBR6200CTL-13, a state-of-the-art Super Barrier Rectifier (SBR) designed to meet the rigorous demands of today's high-efficiency power conversion applications. The SBR6200CTL-13 is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance performance and reliability for a wide range of electronic systems.

This robust rectifier is engineered to deliver superior reverse avalanche capability, ensuring that it can handle high surge events with ease. With a low forward voltage drop, the SBR6200CTL-13 minimizes power loss and improves efficiency, making it an ideal choice for power supply designs where energy conservation is a priority.

The SBR6200CTL-13 boasts a high average rectified current of 60A, making it suitable for high current applications. Its dual configuration in a TO-220 package allows for efficient heat dissipation and simplifies the design process, as it requires fewer components and less board space than separate discrete diodes.

Key Features:

  • High Average Rectified Current: With a 60A rating, this component is capable of handling high current demands with reliability.
  • Super Barrier Rectifier Technology: Offers lower forward voltage drop and reverse leakage current compared to traditional rectifiers, enhancing overall efficiency.
  • Reverse Avalanche Capability: Ensures protection against surge events, contributing to the longevity and durability of the rectifier.
  • TO-220 Package: The industry-standard package allows for easy integration into existing designs and provides excellent thermal performance.
  • RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic products.

The SBR6200CTL-13 is a versatile component that is well-suited for a variety of applications, including power supplies, battery chargers, and any circuit requiring high-efficiency diode rectification. Its robust design and high-performance characteristics ensure that it can meet the needs of even the most demanding electrical environments.

With Diodes Incorporated's reputation for quality and reliability, the SBR6200CTL-13 is an excellent choice for engineers looking to enhance their power conversion systems with a high-efficiency, high-reliability rectifier.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess