EN
  • EN
  • DE

SBR60A20PT

Part No SBR60A20PT
Manufacturer Diodes Incorporated
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-247
RoHS Compliant
Win Source Part Number 1091383-SBR60A20PT
Categories OEM Parts( S )
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBR60A20PT CAD Model

Description

Introducing the SBR60A20PT - Super Barrier Rectifier from Diodes Incorporated

The SBR60A20PT is a state-of-the-art super barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to provide high-efficiency power management and conversion for a wide range of applications. It is particularly well-suited for environments where low forward voltage drop and high surge current capabilities are required.

Constructed with Diodes Incorporated's patented Super Barrier Rectifier technology, the SBR60A20PT offers superior performance compared to traditional Schottky diodes. This includes a lower forward voltage drop, which results in reduced power loss and improved efficiency in operation. Furthermore, this rectifier is capable of withstanding high surge currents, making it an excellent choice for applications that experience transient over-voltage conditions.

Key Features of the SBR60A20PT

  • High Forward Surge Current Capability: The device can handle a high level of surge, ensuring reliability in applications with potential high current spikes.
  • Low Forward Voltage Drop: With its super barrier structure, it offers a lower voltage drop compared to conventional rectifiers, leading to improved efficiency and reduced thermal stress.
  • High-Temperature Operation: The SBR60A20PT is designed to operate at high temperatures, making it suitable for industrial-grade applications.
  • RoHS Compliant: The product complies with RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

Applications

The versatility of the SBR60A20PT allows it to be used in a broad array of applications. These include:

  • Power Supply Units (PSUs)
  • Lighting Systems
  • Automotive Charging Systems
  • Solar Inverters
  • Telecommunication Equipment
  • Consumer Electronics

In summary, the SBR60A20PT from Diodes Incorporated is a robust and efficient solution for designers looking to enhance the power management systems of their electronic devices. With its advanced features and proven reliability, this super barrier rectifier is set to become a key component in various high-performance power applications.

You May Also Be Interested in

Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess