EN
  • EN
  • DE

SBR40U300PT

Part No SBR40U300PT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188667-SBR40U300PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR40U300PT CAD Model

Description

Introducing the SBR40U300PT Rectifier from Diodes Incorporated

The SBR40U300PT is a state-of-the-art rectifier that is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series. This component is specifically designed to meet the demanding requirements of high-performance power supply systems. With its superior efficiency and reliability, the SBR40U300PT is an excellent choice for a wide range of applications, including power factor correction (PFC), freewheeling diodes, and high-frequency output rectification.

This rectifier is built using a patented super barrier structure, which provides low forward voltage drop and significant reverse energy capability. The SBR40U300PT is capable of handling a continuous forward current of 40A, with a peak repetitive reverse voltage (VRRM) of 300V, making it suitable for high-voltage operations.

Key Features of the SBR40U300PT:

  • High Surge Capability: Designed to withstand high surge currents, the SBR40U300PT is ideal for applications requiring robust performance during transient conditions.
  • Low Power Loss: The low forward voltage drop reduces power loss, which enhances efficiency and minimizes thermal stress on the system.
  • High Thermal Performance: With an operating junction temperature range of -55°C to +150°C, the device can handle challenging thermal environments.
  • TO-247 Package: The rectifier comes in a TO-247 package, which offers excellent power handling capabilities and easy mounting on a heat sink.
  • RoHS Compliant: The SBR40U300PT meets RoHS standards, ensuring it is free from hazardous substances and suitable for use in environmentally sensitive applications.

The SBR40U300PT also features a fast switching speed, which is critical for reducing switching losses and improving the efficiency of power conversion systems. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers working on advanced power systems.

Whether you're developing power supplies for consumer electronics, industrial systems, or renewable energy applications, the SBR40U300PT from Diodes Incorporated provides the performance and durability needed to create efficient and reliable designs.

Choose the SBR40U300PT for your next project and experience the difference that Diodes Incorporated's advanced rectifier technology can make in your power conversion solutions.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess