EN
  • EN
  • DE

SBR40U200PT

Part No SBR40U200PT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188665-SBR40U200PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR40U200PT CAD Model

Description

Overview of SBR40U200PT from Diodes Incorporated

Diodes Incorporated's SBR40U200PT is a state-of-the-art power rectifier that is designed to offer superior performance in a variety of applications. This component is a member of the Super Barrier Rectifier (SBR) family, which is known for its high efficiency and reliability. The SBR40U200PT is particularly suitable for high-frequency applications and those requiring a low forward voltage drop and low leakage current.

Key Features

  • High Surge Capability: The SBR40U200PT is capable of withstanding high surge currents, making it ideal for applications that experience transient over-voltage conditions.
  • Low Power Loss: With its super barrier design, this rectifier ensures low power loss and higher efficiency, which is crucial for energy-sensitive circuits.
  • High Forward Current: It has a forward current rating of 40A, allowing it to handle significant power levels in power supply and conversion applications.
  • Low Thermal Resistance: The device features a low thermal resistance, which helps in maintaining a lower operating temperature and enhances the overall lifespan of the product.
  • High Reverse Voltage: With a reverse voltage rating of 200V, the SBR40U200PT is capable of handling high reverse bias conditions without performance degradation.

Applications

The SBR40U200PT is versatile and can be used in a wide range of applications. Its robust design makes it suitable for:

  • Power supply units (PSUs)
  • DC-DC converters
  • LED lighting applications
  • Freewheeling diodes in converters and motor control circuits
  • Reverse battery protection circuits
  • Automotive applications that require high reliability

Package and Reliability

The SBR40U200PT comes in a TO-3P package, which is known for its high power dissipation capability. The package is designed to be robust and to ensure a reliable mechanical and thermal connection to the PCB. Diodes Incorporated's commitment to quality means that this product meets high-reliability standards, providing confidence in its performance and longevity in critical applications.

With its combination of efficiency, durability, and versatility, the SBR40U200PT from Diodes Incorporated is an excellent choice for designers looking to optimize their power rectification needs.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess