EN
  • EN
  • DE

SBR3U60P5Q-13

Part No SBR3U60P5Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 3A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Super Barrier 60 V 3A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR3U60
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893679-SBR3U60P5Q-13
Ultra Librarian 3D Model Ultra Librarian SBR3U60P5Q-13 CAD Model

Description

Introducing the SBR3U60P5Q-13 from Diodes Incorporated

The SBR3U60P5Q-13 is a cutting-edge Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This rectifier is part of their extensive SBR portfolio, renowned for its superior efficiency, thermal performance, and reliability. The SBR3U60P5Q-13 is specifically engineered to meet the demanding requirements of modern compact power supply applications.

Key Features and Benefits

  • High Surge Capability: The device is capable of withstanding high surge currents, ensuring robust performance during transient conditions.
  • Low Forward Voltage Drop (VF): With a low VF, this SBR provides reduced power loss and improved efficiency, which is critical for energy-sensitive applications.
  • Low Power Loss: Its design minimizes power loss, making it an ideal solution for high-efficiency power systems.
  • High Reverse Avalanche Capability: The SBR3U60P5Q-13 can handle high-energy events, providing additional protection against unexpected voltage spikes.
  • PowerDI® 5 Package: The compact and low-profile PowerDI® 5 package allows for efficient heat dissipation and space-saving on the PCB.

Applications

The SBR3U60P5Q-13 is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • AC/DC Power Supplies
  • LED Lighting
  • Battery Charging Circuits
  • Freewheeling Diodes
  • Reverse Battery Protection

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SBR3U60P5Q-13 is no exception, undergoing rigorous testing to ensure it performs under the toughest conditions. It is also compliant with RoHS and Green standards, reflecting the company's dedication to environmental responsibility.

Whether you're designing power supplies for consumer electronics, industrial systems, or automotive applications, the SBR3U60P5Q-13 offers a perfect blend of efficiency, durability, and compactness. With its superior performance and Diodes Incorporated's reputation for excellence, this Super Barrier Rectifier is an excellent choice for your power management solutions.

For detailed specifications and application notes, visit the Diodes Incorporated website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess