EN
  • EN
  • DE
  • IT

SBR3U40S1F-7

Part No SBR3U40S1F-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 40V 3A SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features Diode Super Barrier 40 V 3A Surface Mount SOD-123
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name SBR3U40
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893677-SBR3U40S1F-7
Ultra Librarian 3D Model Ultra Librarian SBR3U40S1F-7 CAD Model

Description

Introducing the SBR3U40S1F-7 Super Barrier Rectifier from Diodes Incorporated

The SBR3U40S1F-7 is a state-of-the-art super barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to offer superior performance for a variety of applications that demand high efficiency, low power loss, and high thermal stability.

Key Features

  • Low Forward Voltage Drop: The SBR3U40S1F-7 boasts a low forward voltage drop, which enhances the overall efficiency of the system in which it is used. This feature is particularly important in applications where power conservation is crucial.
  • High Surge Capability: With its excellent surge handling capacity, this rectifier can withstand transient over-voltage conditions, ensuring reliable performance and longevity of the electronic components.
  • Power Pack 5 (PP5) Package: The device comes in a compact Power Pack 5 (PP5) package, making it suitable for space-constrained applications without compromising on power handling capabilities.
  • RoHS Compliant: The SBR3U40S1F-7 is compliant with RoHS standards, which means it is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The versatility of the SBR3U40S1F-7 allows it to be used in a wide range of applications. It is ideally suited for:

  • Power management tasks
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • LED lighting applications
  • Reverse voltage protection circuits

Technical Specifications

With a maximum average rectified current of 3.0A and a peak reverse voltage of 40V, the SBR3U40S1F-7 is capable of meeting the requirements of various electronic circuits. Its operating junction temperature range from -55°C to +150°C ensures stability across a wide range of environmental conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SBR3U40S1F-7 is no exception. Each rectifier is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by customers in the industry. With its combination of features, the SBR3U40S1F-7 is an excellent choice for designers looking for a reliable and efficient rectifying solution.

For detailed technical data and application notes, please refer to the official datasheet and product resources provided by Diodes Incorporated.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1884 $50.8680
650+ $0.1546 $100.4900
1,005+ $0.1498 $150.5490
1,380+ $0.1450 $200.1000
1,785+ $0.1401 $250.0785
2,390+ $0.1256 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess