EN
  • EN
  • DE

SBR30A60CTFP-G

Part No SBR30A60CTFP-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SB 60V 15A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 600mV @ 15A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 188654-SBR30A60CTFP-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR30A60CTFP-G CAD Model

Description

Product Overview: SBR30A60CTFP-G from Diodes Incorporated

The SBR30A60CTFP-G is a state-of-the-art power rectifier from Diodes Incorporated, designed to offer superior performance in a wide array of applications. This component is part of the Super Barrier Rectifier (SBR) series, which is known for its high efficiency and reliability, making it an ideal choice for high-frequency and energy-sensitive environments.

Key Features

  • High Surge Capability: The SBR30A60CTFP-G is capable of withstanding high surge currents, which is essential for applications that experience frequent power spikes.
  • Low Forward Voltage Drop: This rectifier has a low forward voltage drop, which enhances its efficiency by reducing power loss during conduction.
  • High Reverse Avalanche Energy: It has the ability to handle high-energy events in the reverse direction, providing robust protection against reverse voltage transients.
  • Thermal Performance: The superior thermal performance of the SBR30A60CTFP-G ensures that it operates effectively over a broad temperature range.
  • TO-220FP Package: The device comes in a TO-220FP package, which is widely used and recognized for its good thermal and electrical characteristics.

Applications

The SBR30A60CTFP-G is versatile and can be used in various applications, including:

  • Power supplies for desktops, servers, and telecom systems
  • LED lighting systems
  • Automotive charging systems
  • DC/DC converters
  • Freewheeling diodes in inverters and motor control circuits

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The SBR30A60CTFP-G is manufactured with stringent quality control processes, ensuring that each rectifier meets the company's high standards for performance and reliability. This commitment to quality makes the SBR30A60CTFP-G a reliable choice for designers and engineers looking for a rectifier that they can trust in their critical applications.

Environmental Compliance

In addition to its technical advantages, the SBR30A60CTFP-G complies with RoHS directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint while maintaining high-performance standards.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8852 $61.9640
160+ $0.7264 $116.2240
250+ $0.7036 $175.9000
340+ $0.6810 $231.5400
440+ $0.6583 $289.6520
590+ $0.5902 $348.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess