EN
  • EN
  • DE

SBR30A60CT-G

Part No SBR30A60CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 30A SBR® SUPER BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series SBR
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) @ If 600mV @ 15A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1246711-SBR30A60CT-G
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Family Name SBR30A60CT
Introduction Date January 04, 2007
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SBR30A60CT-G CAD Model

Description

The SBR30A60CT-G is a state-of-the-art power rectifier from Diodes Incorporated, designed to offer superior performance in a wide range of applications. This Super Barrier Rectifier (SBR) is specifically engineered to provide high surge capability, low power loss, and low forward voltage drop. It is an ideal choice for high-efficiency power supply designs and is commonly used in applications such as lighting, computing, and industrial power systems.

Key Features

  • High Surge Capability: The SBR30A60CT-G is built to withstand high surge events, making it reliable in applications where transient over-voltage conditions may occur.
  • Low Power Loss: With its super barrier technology, this rectifier significantly reduces power loss during operation, enhancing the overall efficiency of the system.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which helps to minimize heat generation and contributes to the efficiency of the end application.
  • High-Temperature Operation: It is capable of operating at high junction temperatures, ensuring stability and reliability even under thermal stress.
  • RoHS Compliant: The SBR30A60CT-G is compliant with RoHS standards, making it suitable for use in environments where hazardous substances are restricted.

Electrical Specifications

The rectifier has a maximum average rectified current of 30A and a peak repetitive reverse voltage of 60V. It also features a low forward voltage drop, typically 0.71V at 15A, which helps to reduce power dissipation and improve efficiency.

Package and Mounting

The SBR30A60CT-G is packaged in a TO-220AB package, which is widely accepted in the industry for its ease of mounting and heat dissipation properties. The package is designed for through-hole mounting, which allows for secure mechanical attachment and efficient thermal connectivity to a heatsink if required.

Applications

This rectifier is versatile and can be used in various applications, including power management in consumer electronics, automotive systems, telecommunications, and industrial equipment. Its robust design ensures that it can handle the demands of switching power supplies, free-wheeling diodes, and reverse battery protection circuits.

For detailed product specifications, technical datasheets, and application notes, it is recommended to visit the official Diodes Incorporated website or contact their support team for comprehensive guidance on the SBR30A60CT-G rectifier.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess