EN
  • EN
  • DE

SBR30A40CTFP-G

Part No SBR30A40CTFP-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 40V 15A ITO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Super Barrier 40 V 30A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer Diodes Incorporated
Series SBR®
Package Tube
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Case / Package ITO-220AB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893676-SBR30A40CTFP-G
Ultra Librarian 3D Model Ultra Librarian SBR30A40CTFP-G CAD Model

Description

Introducing the SBR30A40CTFP-G from Diodes Incorporated

The SBR30A40CTFP-G is a cutting-edge power rectifier that stands out in the market for its superior performance and efficiency. This product is meticulously engineered by Diodes Incorporated, a leading manufacturer in the semiconductor industry known for its high-quality components tailored for various applications.

Robust Design and Superior Performance

The SBR30A40CTFP-G is designed with the state-of-the-art Super Barrier Rectifier (SBR) technology, which offers a lower forward voltage drop and enhanced thermal performance compared to traditional Schottky rectifiers. The device features a 30A average rectified output current and a 40V reverse voltage, making it an excellent choice for high-frequency applications and power conversion systems.

High-Temperature Operation and Thermal Stability

This rectifier is capable of operating at high temperatures, with a junction temperature range of -55°C to +150°C. Its thermal stability ensures reliability and longevity, even under stressful conditions. The SBR30A40CTFP-G's power and thermal efficiency make it an ideal component for use in switch-mode power supplies, DC-DC converters, and other power management tasks that require a high level of precision and durability.

Package and Environmental Compliance

The device is housed in a TO-220FP package, which is known for its robustness and excellent heat dissipation characteristics. The package is designed to be compatible with standard mounting techniques, making the SBR30A40CTFP-G easy to implement in various circuit designs.

In addition to its technical merits, the SBR30A40CTFP-G is also environmentally friendly. It is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, or cadmium. This compliance ensures that the product is suitable for use in electronic equipment that must meet strict environmental regulations.

Applications

The versatility of the SBR30A40CTFP-G allows it to be used in a wide range of applications, including but not limited to power supply units, LED lighting, automotive systems, and battery charging circuits. Its high efficiency, reliability, and thermal performance make it a go-to choice for designers looking to enhance their power management systems.

Overall, the SBR30A40CTFP-G from Diodes Incorporated represents an exceptional balance of efficiency, reliability, and environmental consciousness, making it an excellent choice for your power rectification needs.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4407 $64.8315
100+ $1.1822 $118.2200
155+ $1.1452 $177.5060
210+ $1.1083 $232.7430
270+ $1.0713 $289.2510
365+ $0.9605 $350.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess