EN
  • EN
  • DE

SBR3040CTFP

Part No SBR3040CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 40V 15A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 550mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 064097-SBR3040CTFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR3040CTFP CAD Model

Description

Product Overview: Diodes Incorporated SBR3040CTFP

The SBR3040CTFP is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, optimized for power supply applications where efficiency is a critical factor. This device is part of the Super Barrier Rectifier (SBR) series, which is renowned for providing superior performance compared to traditional Schottky diodes.

Key Features

  • High Current Capability: The SBR3040CTFP is capable of conducting up to 30A of continuous forward current, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a forward voltage drop significantly lower than that of conventional Schottky diodes, this rectifier ensures high efficiency and reduced power loss in operation.
  • High Surge Capability: Designed to withstand high surge currents, this device offers robust performance for applications with transient overvoltage conditions.
  • TO-220FP Package: Enclosed in a fully isolated TO-220FP package, the SBR3040CTFP provides excellent thermal performance and is easy to mount on a heatsink for enhanced cooling.
  • RoHS Compliant: As a commitment to environmental sustainability, the SBR3040CTFP is RoHS compliant, ensuring that it is free of hazardous substances.

Applications

The SBR3040CTFP is ideally suited for a variety of applications where high efficiency and reliability are of utmost importance. These include:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Switching Power Supplies
  • Automotive Applications
  • Power Factor Correction Circuits

Technical Specifications

The device features a maximum repetitive peak reverse voltage (VRRM) of 40V, making it suitable for applications with a working voltage up to this limit. The SBR3040CTFP also boasts a low thermal resistance junction-to-case, ensuring efficient heat dissipation during operation.

Conclusion

The SBR3040CTFP from Diodes Incorporated represents a blend of efficiency, durability, and high performance, making it an excellent choice for designers seeking a reliable rectifier solution. Its robust design and compliance with environmental standards further enhance its appeal for modern electronic applications.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess