EN
  • EN
  • DE

SBR3040CT

Part No SBR3040CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 40V 15A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 550mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 064096-SBR3040CT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR3040CT CAD Model

Description

Diodes Incorporated SBR3040CT Product Overview

The SBR3040CT is a high-performance Schottky Barrier Rectifier (SBR) from Diodes Incorporated, designed to meet the stringent requirements of modern electronic applications. This rectifier is part of the Super Barrier Rectifier series, which is known for combining the low forward voltage drop of Schottky diodes with the surge handling capability of traditional rectifiers. This makes the SBR3040CT an excellent choice for power supply designs where efficiency and reliability are critical.

Key Features

  • High Surge Capability: This device is capable of withstanding high surge currents, making it suitable for applications that experience frequent power surges.
  • Low Forward Voltage Drop: The SBR3040CT offers a low forward voltage drop, which results in reduced power loss and improved efficiency in operation.
  • High Current Rating: With a maximum average rectified current of 30A, this rectifier can handle high current applications with ease.
  • High-Temperature Operation: The device can operate at temperatures up to 150°C, making it suitable for high-temperature environments.
  • Dual Common-Cathode Configuration: The SBR3040CT features a dual diode common-cathode configuration, which is ideal for full-wave rectification in AC/DC conversion circuits.
  • TO-220AB Package: Housed in a TO-220AB package, the SBR3040CT is easy to mount and provides excellent thermal performance.

Applications

The SBR3040CT is versatile and can be used in a wide range of applications, including:

  • Power management systems
  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Automotive applications
  • Reverse battery protection

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the SBR3040CT is no exception. It is manufactured to meet the highest industry standards for performance and reliability. The device is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

In summary, the SBR3040CT from Diodes Incorporated is a robust, efficient, and reliable choice for designers looking to enhance the performance of their power supply systems. Its combination of low forward voltage drop, high surge capability, and high-temperature operation makes it an excellent component for a variety of challenging applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4523 $58.0920
100+ $1.1917 $119.1700
155+ $1.1545 $178.9475
210+ $1.1173 $234.6330
270+ $1.0799 $291.5730
360+ $0.9683 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess