EN
  • EN
  • DE

SBR30300CTFP-G

Part No SBR30300CTFP-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 300V 15A ITO220 / Diode Array 1 Pair Common Cathode Super Barrier 300 V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.03 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 100 µA @ 300 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-SBR30300CTFP-G
Standard Package 50
Win Source Part Number 991383-SBR30300CTFP-G
Ultra Librarian 3D Model Ultra Librarian SBR30300CTFP-G CAD Model

Description

Introducing the SBR30300CTFP-G from Diodes Incorporated

The SBR30300CTFP-G is a state-of-the-art rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is part of the Super Barrier Rectifier (SBR) series, which is renowned for its high-performance capabilities in power conversion applications. The SBR30300CTFP-G is specifically engineered to enhance efficiency, thermal performance, and reliability for a wide range of applications.

Key Features

  • High Forward Surge Capability: This rectifier is capable of handling high surge currents, making it an ideal choice for applications that experience transient overcurrent conditions.
  • Low Forward Voltage Drop: The SBR30300CTFP-G boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency during operation.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, this device is suitable for use in environments with extreme temperature variations.
  • PowerPak® TO-220FP Packaging: Encased in a PowerPak® TO-220FP package, the SBR30300CTFP-G ensures excellent heat dissipation and robustness for high-power and high-temperature applications.

Electrical Specifications

  • Maximum Recurrent Peak Reverse Voltage: 300V
  • Average Rectified Output Current: 30A at TC = 125°C
  • Peak Forward Surge Current: 220A
  • Maximum Instantaneous Forward Voltage: 0.95V at 15A
  • Maximum Reverse Current: 0.5mA at rated VR

Applications

The SBR30300CTFP-G is versatile and can be used in a variety of electronic circuits and systems. It is particularly well-suited for:

  • Power supply units
  • LED lighting applications
  • DC-DC converters
  • Freewheeling diodes in inverters
  • Battery charging systems
  • Automotive applications

With its combination of high efficiency, thermal stability, and surge handling capabilities, the SBR30300CTFP-G from Diodes Incorporated is an excellent choice for designers looking for a reliable and high-performing rectifier solution. Whether for industrial, commercial, or automotive applications, this component is designed to meet the rigorous demands of modern electronic systems.

For more detailed information, including datasheets and purchasing options, please visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0705 $62.1150
70+ $1.6989 $118.9230
110+ $1.6458 $181.0380
150+ $1.5927 $238.9050
190+ $1.5396 $292.5240
255+ $1.3804 $352.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 487 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess