EN
  • EN
  • DE

SBR2U10LP-13

Part No SBR2U10LP-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series SBR®
Package Tape & Reel
Product Status Obsolete
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 10 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 460 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 60 ns
Current - Reverse Leakage @ Vr 2 mA @ 10 V
Capacitance @ Vr, F 102pF @ 5V, 1MHz
Mounting SMD (SMT)
Package / Case 3-UDFN
Supplier Device Package 3-X1-DFN1411
Operating Temperature - Junction -65°C ~ 150°C
Other Names SBR2U10LP-13DITR,SBR2U10LP-13DICT,SBR2U10LP-13DIDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282586-SBR2U10LP-13
Ultra Librarian 3D Model Ultra Librarian SBR2U10LP-13 CAD Model

Description

The SBR2U10LP-13 from Diodes Incorporated is a state-of-the-art Super Barrier Rectifier (SBR) designed for applications requiring low forward voltage drop, high current capability, and outstanding thermal performance. This rectifier is ideal for use in high-efficiency power supplies, lighting applications, and as a freewheeling diode in power switches.

Key Features

  • Low Power Loss: The SBR2U10LP-13 features a low forward voltage drop, which results in reduced power loss and improved efficiency, making it suitable for energy-sensitive applications.
  • High Surge Capability: With its robust surge handling capability, this product can withstand high transient currents, ensuring reliability in challenging conditions.
  • Ultra-Low Profile Package: The PowerDI123 package is designed with an ultra-low profile, which is ideal for applications where space is at a premium.
  • Lead-Free and RoHS Compliant: This component is environmentally friendly, complying with current RoHS directives, and is completely lead-free, ensuring its suitability for future electronics without environmental concerns.

Electrical Characteristics

The SBR2U10LP-13 has a maximum average rectified current of 2A, making it capable of handling moderate power levels. The device also has a low forward voltage of 1.0V, contributing to its high efficiency. Its operating junction temperature range is from -55°C to +150°C, allowing for use in a wide range of environmental conditions.

Applications

Thanks to its compact footprint and high-performance characteristics, the SBR2U10LP-13 is well-suited for a variety of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • LED lighting
  • Battery charging circuits
  • Reverse polarity protection

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the SBR2U10LP-13 is no exception. It is manufactured in facilities that are certified to industry standards, ensuring reliability and performance. Additionally, Diodes Incorporated offers comprehensive technical support for the SBR2U10LP-13, including datasheets, application notes, and design tools to assist engineers in integrating this component into their designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2053 $58.5105
690+ $0.1686 $116.3340
1,065+ $0.1632 $173.8080
1,465+ $0.1579 $231.3235
1,895+ $0.1527 $289.3665
2,535+ $0.1369 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess