EN
  • EN
  • DE

SBR20A60CT-G

Part No SBR20A60CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 60V 10A TO220AB / Diode Array 1 Pair Common Cathode 60 V 10A Through Hole TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 650 mV @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number SBR20
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 836758-SBR20A60CT-G
Ultra Librarian 3D Model Ultra Librarian SBR20A60CT-G CAD Model

Description

Introducing the SBR20A60CT-G Super Barrier Rectifier

The SBR20A60CT-G is a high-performance power rectifier from Diodes Incorporated, designed to deliver superior efficiency and reliability for a wide range of power conversion applications. This rectifier is part of the Super Barrier Rectifier (SBR) series, which is known for its low forward voltage drop and high surge current capability.

Key Features

  • High Surge Capability: With its robust surge handling capacity, the SBR20A60CT-G is capable of withstanding high surge currents, making it ideal for applications that experience transient over-voltages.
  • Low Forward Voltage Drop: The device's low forward voltage drop helps to minimize power loss and improve efficiency, which is critical in power-saving applications.
  • High Temperature Operation: The SBR20A60CT-G is designed to perform reliably in high-temperature environments, ensuring consistent operation even under thermal stress.
  • TO-220AB Package: Housed in a TO-220AB package, the SBR20A60CT-G offers a compact form factor that is suitable for PCB mounting, while providing excellent heat dissipation characteristics.

Applications

The SBR20A60CT-G is versatile and can be used in various applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting systems
  • Automotive applications
  • Power inverters
  • Free-wheeling diodes

Technical Specifications

The SBR20A60CT-G boasts impressive technical specifications that enable its high performance:

  • Current Rating: 20A
  • Repetitive Peak Reverse Voltage: 60V
  • Forward Voltage Drop: Typically 0.71V at 10A
  • Operating Junction Temperature Range: -55°C to +150°C

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SBR20A60CT-G is no exception, undergoing rigorous testing to ensure it meets the requirements of the most demanding applications. With its combination of efficiency, durability, and performance, the SBR20A60CT-G is an excellent choice for designers looking to enhance their power conversion systems.

For more detailed information, including datasheets and purchasing options, please visit the Diodes Incorporated website or contact their sales team.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8643 $51.8580
145+ $0.7092 $102.8340
220+ $0.6870 $151.1400
305+ $0.6649 $202.7945
390+ $0.6427 $250.6530
525+ $0.5762 $302.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess