EN
  • EN
  • DE

SBR20A100CTB-13

Part No SBR20A100CTB-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 100V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 750 mV @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263
Base Product Number SBR20
Standard Package 800 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 663985-SBR20A100CTB-13
Ultra Librarian 3D Model Ultra Librarian SBR20A100CTB-13 CAD Model

Description

Overview of SBR20A100CTB-13

The SBR20A100CTB-13 is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to meet the stringent requirements of power management applications. This rectifier is renowned for its low forward voltage drop, high surge capability, and robust thermal performance, making it an ideal choice for a wide range of power conversion systems.

Key Features

  • Super Barrier Rectifier Technology: The SBR20A100CTB-13 utilizes advanced SBR technology which offers a superior alternative to traditional Schottky diodes by providing lower forward voltage and better reverse leakage characteristics.
  • High Current Capacity: With a forward continuous current rating of 20A, this component can handle high current applications with ease, making it suitable for high-density circuit designs.
  • High Voltage Rating: The device has a maximum repetitive peak reverse voltage (VRRM) of 100V, which allows it to be used in circuits with high operating voltages.
  • Low Power Loss: Its low forward voltage drop ensures minimal power loss during operation, contributing to higher efficiency in power conversion applications.
  • Thermal Stability: The SBR20A100CTB-13 is designed to operate reliably over a wide temperature range, ensuring consistent performance even under thermal stress.
  • Package: The device comes in a TO-263 (D2PAK) package, which is known for its low thermal resistance and high durability.

Applications

The SBR20A100CTB-13 is versatile and can be used in various applications, including:

  • Power supplies
  • DC-DC converters
  • Battery chargers
  • Lighting systems
  • Automotive applications
  • Telecom infrastructure

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The SBR20A100CTB-13 is produced with rigorous quality control processes to ensure reliability and performance consistency. This component is RoHS compliant and supports green manufacturing requirements, reflecting the company's dedication to environmental sustainability.

In conclusion, the SBR20A100CTB-13 from Diodes Incorporated is an efficient and reliable solution for engineers looking to enhance the performance of their power management systems with a component that offers low forward voltage drop, high surge capability, and excellent thermal performance.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess