EN
  • EN
  • DE

SBR1U40LP-7

Part No SBR1U40LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 40V 1A 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 490mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 40V
Mounting SMD (SMT)
Case / Package 3-DFN1411 (1.4x1.1)
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 028076-SBR1U40LP-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SBR1U40LP
Introduction Date January 22, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SBR1U40LP-7 CAD Model

Description

Overview of Diodes Incorporated SBR1U40LP-7

The SBR1U40LP-7 is a state-of-the-art Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to offer superior performance in a compact, low-profile package. This rectifier is an ideal choice for high-efficiency power management applications where space is at a premium and reliability is of paramount importance.

Key Features

  • Low Forward Voltage Drop: The SBR1U40LP-7 boasts a very low forward voltage drop, which significantly enhances its efficiency in applications, reducing power loss and improving overall product performance.
  • High Surge Current Capability: This component is capable of withstanding high surge currents, making it suitable for applications that may experience unexpected surges, thereby providing robust protection for sensitive electronic circuits.
  • Low Profile Package: The SBR1U40LP-7 comes in a PowerDI™123 package, which is known for its small footprint and low profile, making it an excellent choice for compact designs where space-saving is crucial.
  • PowerDI™123 Package: Optimized for thermal performance, the PowerDI™123 package ensures that the device operates within its temperature specifications, even under high power or high ambient temperature conditions.

Applications

The versatility of the SBR1U40LP-7 allows it to be used in a wide range of applications. These include, but are not limited to:

  • DC/DC converters
  • Power supplies
  • LED lighting
  • Battery charging circuits
  • Reverse polarity protection
  • Load switching

Reliability and Compliance

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The SBR1U40LP-7 is no exception, as it is constructed with the robust manufacturing processes and stringent quality control measures that Diodes Incorporated is known for. Additionally, it is compliant with RoHS and Halogen-Free standards, making it suitable for use in environmentally sensitive applications.

With its combination of efficiency, power handling, and compact form factor, the SBR1U40LP-7 from Diodes Incorporated is an excellent rectifier choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess