Diodes Incorporated introduces the SBR1U400P1-7-F, a cutting-edge Super Barrier Rectifier (SBR®) designed for high-performance applications that require low forward voltage drop and high surge current capabilities. This rectifier is ideal for use in power management tasks, particularly in compact, power-dense environments.
Key Features
- Low Forward Voltage Drop (VF): The SBR1U400P1-7-F boasts a low VF, which enhances overall efficiency by reducing power loss during operation.
- High Surge Current Capability: Engineered to withstand high surge currents, this device is well-suited for applications that experience transient over-voltages, ensuring reliability and longevity.
- PowerDI®123 Package: Encased in a PowerDI®123 package, the SBR1U400P1-7-F is designed for optimal thermal and electrical performance while maintaining a small footprint.
- Lead-Free and RoHS Compliant: This product is manufactured with environmentally friendly materials and complies with RoHS standards, making it suitable for use in green applications.
- High-Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBR1U400P1-7-F is capable of handling extreme thermal conditions.
Applications
The versatility of the SBR1U400P1-7-F allows for its use in a wide array of applications, including but not limited to:
- DC/DC converters
- Power supplies
- LED lighting
- Freewheeling diodes
- Reverse battery protection
- Load switching
Specifications
Parameter
Value
Rectifier Type
Super Barrier Rectifier
Peak Reverse Voltage
400 V
Forward Continuous Current
1 A
Max Surge Current
40 A
Package / Case
PowerDI®123
Operating Temperature
-55°C to +150°C
In conclusion, the SBR1U400P1-7-F from Diodes Incorporated is a robust and efficient solution for modern electronic applications demanding high surge capability and low power loss. Its compact size, combined with its environmental compliance and thermal resilience, makes it a go-to choice for designers and engineers looking to enhance system performance and reliability.