EN
  • EN
  • DE

SBR1A40S1

Part No SBR1A40S1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246659-SBR1A40S1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR1A40S1 CAD Model

Description

Product Overview: SBR1A40S1 - Diodes Incorporated

The SBR1A40S1 is a state-of-the-art Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier is engineered to offer superior performance in a compact form factor, making it an ideal choice for a wide range of power management applications.

Key Features and Benefits

  • Low Forward Voltage Drop: The SBR1A40S1 boasts a low forward voltage drop, which enhances its efficiency in converting AC to DC, leading to reduced energy losses and improved overall system efficiency.
  • High Surge Capability: Designed to withstand high surge currents, this component is capable of handling overloads effectively, ensuring robust performance and reliability in demanding situations.
  • Power Pack 5: Packaged in a compact Power Pack 5, the SBR1A40S1 occupies minimal space on a circuit board, allowing for high-density board layouts and smaller end-product designs.
  • RoHS Compliant: Fully compliant with the Restriction of Hazardous Substances (RoHS) directive, this product meets environmental standards, minimizing the ecological impact and ensuring safety for both users and the environment.

Applications

The versatility of the SBR1A40S1 allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Free-wheeling diodes in power supplies
  • Power management devices
  • Reverse battery protection circuits
  • Load switch applications
  • Automotive applications that require high reliability

Technical Specifications

With a forward continuous current of 1A and a maximum repetitive peak reverse voltage of 40V, the SBR1A40S1 is well-suited for low voltage, high-frequency inverters, and small battery chargers. Its operating junction temperature range from -55°C to +150°C ensures stability and functionality under a wide range of temperature conditions.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The SBR1A40S1 is backed by the company's rigorous testing and quality assurance processes. Technical support and comprehensive documentation are available to assist with integration, ensuring a smooth design-in process for engineers and product developers.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess