EN
  • EN
  • DE

SBR10U45D1-T

Part No SBR10U45D1-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series SBR®
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 570 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 45 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR10U45
Other Names SBR10U45D1-TDI
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282581-SBR10U45D1-T
Ultra Librarian 3D Model Ultra Librarian SBR10U45D1-T CAD Model

Description

Introducing the SBR10U45D1-T from Diodes Incorporated

The SBR10U45D1-T is a high-performance Schottky Barrier Rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This cutting-edge component is engineered specifically for applications requiring low forward voltage drop, high surge capability, and energy efficiency. The device is particularly well-suited for use in power supply circuits, battery charging systems, and energy-sensitive electronics where efficiency and reliability are paramount.

Key Features

  • Low Forward Voltage Drop: With a forward voltage as low as 0.45V, this rectifier ensures minimal power loss and heat generation, enhancing the overall efficiency of the application it is used in.
  • High Surge Capability: The SBR10U45D1-T is capable of withstanding high surge currents, making it robust against sudden spikes in voltage, which can be critical for the longevity and stability of electronic systems.
  • PowerPak® SO-8 Packaging: Encased in a compact PowerPak® SO-8 package, the device offers a space-saving solution without compromising on power handling capabilities.
  • High-Temperature Operation: This component is designed to perform reliably in environments with temperatures ranging up to 150°C, ensuring stability across a wide range of operating conditions.

Applications

The versatility of the SBR10U45D1-T allows it to be integrated into a diverse array of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Load switch applications
  • Power management in portable and battery-powered devices

Environmental Compliance

Committed to environmental stewardship, Diodes Incorporated has designed the SBR10U45D1-T to comply with RoHS standards, ensuring the exclusion of hazardous substances from its manufacturing process. This makes the device not only a high-performance choice but also an environmentally responsible one.

In conclusion, the SBR10U45D1-T from Diodes Incorporated represents a blend of efficiency, reliability, and environmental consciousness, making it an excellent choice for designers and engineers looking to enhance the performance of their power-sensitive applications.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess