EN
  • EN
  • DE

SBR10U150CT-G

Part No SBR10U150CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188620-SBR10U150CT-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR10U150CT-G CAD Model

Description

Product Overview: SBR10U150CT-G by Diodes Incorporated

Diodes Incorporated's SBR10U150CT-G is a state-of-the-art Super Barrier Rectifier (SBR) that is designed to offer superior performance in a compact package. This component is specifically engineered to meet the stringent requirements of high-efficiency power supply applications, providing a robust and reliable solution for your circuit needs.

Key Features

  • High Surge Capability: The SBR10U150CT-G is capable of handling high surge currents, making it an excellent choice for applications that experience transient overvoltage conditions.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier ensures minimal power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • High Temperature Operation: The device is characterized for operation from -55°C to +150°C, catering to applications that require performance under extreme temperature conditions.
  • TO-220AB Package: The SBR10U150CT-G comes in a widely used TO-220AB package, which offers a good balance between thermal performance and compactness.
  • RoHS Compliant: In compliance with environmental standards, this product is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The SBR10U150CT-G is versatile and can be used in various applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting applications
  • Freewheeling diodes
  • Power management functions
  • Reverse battery protection

Technical Specifications

Some of the key technical specifications of the SBR10U150CT-G include:

  • Rectifier Configuration / Technology: Schottky (SBR)
  • Maximum Average Forward Current: 10A
  • Peak Reverse Voltage: 150V
  • Forward Voltage Drop: 0.98V at 5A
  • Operating Junction Temperature Range: -55°C to +150°C

The SBR10U150CT-G from Diodes Incorporated represents a blend of cutting-edge technology and practical design, offering an efficient and durable component for high-performance power conversion and management applications. Its robust construction and advanced features ensure it can withstand the rigors of demanding electrical environments while providing exceptional performance.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess