Introducing the SBR10E45P5-13D from Diodes Incorporated
The SBR10E45P5-13D is a state-of-the-art power rectifier that is part of Diodes Incorporated's Super Barrier Rectifier (SBR®) series. This component is designed to combine the best attributes of Schottky and fast recovery diodes, providing designers with a highly efficient, robust, and reliable solution for their power management needs.
Key Features:
- High Surge Capability: The SBR10E45P5-13D is capable of withstanding high surge currents, making it ideal for applications that experience transient overvoltage conditions.
- Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation.
- High Temperature Operation: With an operating junction temperature range from -55°C to +150°C, the SBR10E45P5-13D is suitable for high temperature applications.
- PowerDI®5 Package: The device comes in a thermally efficient, compact PowerDI®5 package, which ensures a minimal footprint on the PCB and optimizes thermal performance.
Applications:
The SBR10E45P5-13D is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Free-wheeling diodes in switching power supplies
- Power factor correction (PFC) circuits
- Reverse battery protection
- Adapters and chargers
- Automotive applications
Technical Specifications:
Parameter
Value
Reverse Voltage
45V
Average Rectified Current
10A
Peak Surge Current
110A
Forward Voltage Drop
0.55V @ 5A
Operating Junction Temperature
-55°C to +150°C
The SBR10E45P5-13D is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems. It is an excellent choice for engineers looking to improve power efficiency and thermal management in their designs.