EN
  • EN
  • DE

SBR1045SP5Q-13

Part No SBR1045SP5Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 10A POWERDI 5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR1045
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893654-SBR1045SP5Q-13
Ultra Librarian 3D Model Ultra Librarian SBR1045SP5Q-13 CAD Model

Description

The SBR1045SP5Q-13, from Diodes Incorporated, is a state-of-the-art Super Barrier Rectifier (SBR) designed for high-performance applications requiring low forward voltage drop and high surge current capabilities. This rectifier is a perfect choice for power supply designs where efficiency and thermal management are critical.

Key Features

  • Low Forward Voltage Drop: The SBR1045SP5Q-13 boasts a low forward voltage drop, which improves efficiency and reduces thermal issues, making it ideal for high-frequency and energy-sensitive applications.
  • High Surge Current Capability: With its ability to handle high surge currents, this product is well-suited for applications that experience occasional overcurrent conditions, ensuring reliability and longevity.
  • PowerPak® SO-8 Package: The device comes in a compact PowerPak® SO-8 package that offers a small footprint along with excellent thermal performance, enabling designers to save board space without compromising on power handling.
  • Halogen-Free: As an environmentally friendly product, the SBR1045SP5Q-13 is halogen-free, meeting current regulations for hazardous substance restrictions.
  • RoHS Compliant: This rectifier complies with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in a wide range of consumer electronics.

Applications

The versatility of the SBR1045SP5Q-13 allows it to be used in a wide array of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • AC/DC Power Supplies
  • Automotive Applications
  • Lighting Systems
  • Telecommunications Equipment

Technical Specifications

  • Maximum Recurrent Peak Reverse Voltage: 45V
  • Maximum RMS Voltage: 31.5V
  • Maximum DC Blocking Voltage: 45V
  • Average Forward Rectified Current: 10A
  • Operating Temperature Range: -55°C to +150°C

With its robust construction, the SBR1045SP5Q-13 is a reliable and efficient choice for designers looking to enhance the performance of their power conversion systems while maintaining a compact and environmentally friendly footprint.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5512 $57.8760
260+ $0.4523 $117.5980
400+ $0.4382 $175.2800
545+ $0.4240 $231.0800
705+ $0.4099 $288.9795
945+ $0.3675 $347.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,627 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess