EN
  • EN
  • DE

SBR1045D1Q-13

Part No SBR1045D1Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 10A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Diode Super Barrier 45 V 10A Surface Mount TO-252-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
Family Name SBR1045
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR1045D1Q-13DIDKR, SBR1045D1Q-13DITR, SBR1045D1Q-13DICT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893653-SBR1045D1Q-13
Ultra Librarian 3D Model Ultra Librarian SBR1045D1Q-13 CAD Model

Description

Product Overview: SBR1045D1Q-13

The SBR1045D1Q-13 is a state-of-the-art Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to deliver high-performance and reliability for a wide range of applications. This rectifier is a perfect choice for power supply designers who require a component that can offer low forward voltage drop, high surge current capability, and exceptional thermal performance.

Key Features

  • High Surge Capability: The SBR1045D1Q-13 is capable of withstanding high surge currents, making it ideal for applications that experience transient overvoltages, ensuring robust performance and protection for sensitive electronics.
  • Low Power Loss: With its super barrier technology, this rectifier achieves a lower forward voltage drop compared to conventional PN junction rectifiers, resulting in reduced power loss and improved efficiency in power conversion applications.
  • High Thermal Performance: The device is designed for optimal heat dissipation, which enhances its reliability and longevity even under high-temperature operating conditions.
  • Robust Package: Encased in a PowerDI™5 package, the SBR1045D1Q-13 offers a compact footprint while providing excellent thermal and electrical performance.

Applications

This versatile rectifier is suitable for a variety of applications, including:

  • AC/DC Power Supplies
  • Power Factor Correction Circuits
  • Lighting Systems
  • Automotive Charging Systems
  • Telecommunications Equipment

Specifications

Parameter Value Reverse Voltage 45V Average Rectified Forward Current 10A Peak Non-Repetitive Surge Current 150A Forward Voltage Drop 0.7V at 5A Operating Temperature Range -55°C to +150°C

In summary, the SBR1045D1Q-13 from Diodes Incorporated is a highly efficient and reliable component suitable for high-performance power supply designs. Its advanced features ensure that it meets the needs of modern electronic systems requiring high surge capability, low power loss, and high thermal performance.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,796 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess