EN
  • EN
  • DE

SBR07U20LPS-7

Part No SBR07U20LPS-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Super Barrier Rectifier 20V 0.7A 2-Pin X2-DFN T/R / DIODE SBR 20V 700MA 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 700mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 700mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 20V
Mounting SMD (SMT)
Case / Package X2-DFN1006-2
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 028057-SBR07U20LPS-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SBR07U20LPS
Introduction Date January 28, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBR07U20LPS-7 CAD Model

Description

Introducing the SBR07U20LPS-7 from Diodes Incorporated

The SBR07U20LPS-7 is a state-of-the-art Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is engineered to offer superior performance in a wide range of applications, including power management, battery charging, and DC-DC conversion systems.

At the heart of the SBR07U20LPS-7 is its innovative super barrier structure that provides low forward voltage drop (Vf) and low reverse leakage current (Ir), resulting in high efficiency and reduced power loss. This makes it an ideal choice for energy-sensitive circuits and for use in portable electronic devices where extending battery life is crucial.

Key Features of the SBR07U20LPS-7:

  • Low Forward Voltage: The device offers a very low typical forward voltage of 0.69V, which significantly enhances overall system efficiency.
  • High Surge Capability: It is capable of withstanding high surge currents, ensuring reliability and robustness in demanding situations.
  • Low Reverse Leakage: The SBR07U20LPS-7 has a low reverse leakage current that helps to minimize power waste and improve energy savings.
  • PowerDI® 5 Package: This rectifier comes in a compact PowerDI® 5 package, which is optimized for thermal performance and space-saving on PCBs.

With a maximum repetitive peak reverse voltage (Vrrm) of 20V and an average rectified forward current (Io) of 0.7A, this component is well-suited for low voltage, high-frequency rectification, or as free-wheeling and polarity protection diodes in various electronic devices.

The SBR07U20LPS-7 is also characterized by its low thermal resistance, which allows for better heat dissipation and contributes to the longevity of the device. Its lead-free and RoHS-compliant design reflects Diodes Incorporated's commitment to environmental sustainability without compromising on quality and performance.

Whether you're designing power supplies, battery chargers, or looking to improve the efficiency of your electronic designs, the SBR07U20LPS-7 offers the reliability and performance you need. With its advanced features and robust design, it stands out as a superior choice for engineers and designers seeking to enhance their applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0631 $58.0520
2,235+ $0.0517 $115.5495
3,460+ $0.0501 $173.3460
4,765+ $0.0485 $231.1025
6,160+ $0.0469 $288.9040
8,245+ $0.0420 $346.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,200 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess