EN
  • EN
  • DE

SBR05U40CSP-7

Part No SBR05U40CSP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 40V 500MA WLB1006
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 460mV @ 500mA
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 75μA @ 40V
Capacitance @ Vr, F 34pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package X2-WLB1006-2
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094581-SBR05U40CSP-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR05U40CSP-7 CAD Model

Description

Introducing the SBR05U40CSP-7 from Diodes Incorporated

The SBR05U40CSP-7 is a state-of-the-art Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to provide efficient power conversion with its low forward voltage drop and high surge current capability, making it an ideal choice for a variety of electronic applications.

Key Features

  • Low Power Loss: With its super barrier design, the SBR05U40CSP-7 offers a lower forward voltage drop compared to conventional Schottky rectifiers. This results in reduced power loss and improved efficiency in power management applications.
  • High Surge Capability: This rectifier is capable of withstanding high surge currents, ensuring reliability and robustness in applications where surge events are common.
  • Low Thermal Resistance: The SBR05U40CSP-7 is packaged in a PowerDI® 123 package, which offers low thermal resistance, enhancing the overall thermal performance and longevity of the device.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this product is lead-free and compliant with RoHS regulations, minimizing the environmental impact and catering to eco-conscious applications.

Applications

The SBR05U40CSP-7 is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supply units
  • LED lighting
  • Battery charging circuits
  • Reverse polarity protection
  • Automotive applications

Technical Specifications

Some of the technical specifications of the SBR05U40CSP-7 include:

  • 40V Reverse Voltage
  • 0.5A Forward Continuous Current
  • High-Temperature Operation

With its advanced SBR technology, the SBR05U40CSP-7 offers enhanced performance characteristics over traditional rectifiers, making it a superior choice for modern electronic designs. Diodes Incorporated's commitment to quality and innovation is evident in this product, ensuring that designers and engineers have access to the best components for their power management solutions.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2948 $58.9600
480+ $0.2419 $116.1120
740+ $0.2344 $173.4560
1,020+ $0.2268 $231.3360
1,320+ $0.2192 $289.3440
1,765+ $0.1966 $346.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess