EN
  • EN
  • DE
  • IT

SBR05U20LPS-7

Part No SBR05U20LPS-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 20V 500MA 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 500mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 20V
Mounting SMD (SMT)
Case / Package 2-DFN1006
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 028055-SBR05U20LPS-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR05U20LPS-7 CAD Model

Description

Introducing the SBR05U20LPS-7 Super Barrier Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBR05U20LPS-7, a cutting-edge Super Barrier Rectifier (SBR) that is designed to meet the demanding requirements of high-efficiency power supply applications. This rectifier is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • Low Forward Voltage Drop: The SBR05U20LPS-7 boasts a low forward voltage drop, which significantly reduces power loss and improves efficiency, making it ideal for applications where power conservation is critical.
  • High Surge Capability: This device is engineered to withstand high surge currents, ensuring robust performance and protection against unexpected surge events.
  • PowerDI®5 Packaging: Encased in the compact and thermally efficient PowerDI®5 package, the SBR05U20LPS-7 offers excellent power density while minimizing PCB space requirements.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the SBR05U20LPS-7 is lead-free and RoHS compliant, making it a sustainable choice for eco-conscious manufacturers and consumers.

Applications

The versatility of the SBR05U20LPS-7 makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Freewheeling diodes
  • Reverse battery protection circuits
  • DC-DC converters
  • LED lighting applications

Technical Specifications

The SBR05U20LPS-7 operates with a continuous forward current of 0.5A and has a maximum repetitive peak reverse voltage of 20V. Its low forward voltage and high surge capability make it a high-performance choice for power rectification needs.

Quality and Reliability

Diodes Incorporated is renowned for its dedication to quality and reliability. The SBR05U20LPS-7 is produced with the highest manufacturing standards, ensuring that each component delivers consistent performance. Customers can trust this Super Barrier Rectifier to provide a long service life and stable operation in their products.

For engineers and designers seeking a rectifier that combines efficiency, compactness, and durability, the SBR05U20LPS-7 from Diodes Incorporated is an excellent choice that will exceed expectations in a multitude of power conversion applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0698 $50.2560
1,750+ $0.0573 $100.2750
2,705+ $0.0555 $150.1275
3,725+ $0.0537 $200.0325
4,810+ $0.0520 $250.1200
6,440+ $0.0466 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 392,466 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess