EN
  • EN
  • DE

SBR02U100LPQ-7B

Part No SBR02U100LPQ-7B
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 250mA
Voltage - Forward (Vf) (Max) @ If 800 mV @ 200 mA
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 µA @ 75 V
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR02
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1282602-SBR02U100LPQ-7B
Ultra Librarian 3D Model Ultra Librarian SBR02U100LPQ-7B CAD Model

Description

The SBR02U100LPQ-7B is a state-of-the-art power rectifier component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced Super Barrier Rectifier (SBR) is specifically engineered to offer superior performance in a wide range of applications, including power supply, lighting, and automotive systems.

Key Features

  • Low Profile Package: The SBR02U100LPQ-7B is housed in a low-profile PowerDI123 package, which is ideal for space-constrained applications. Its compact form factor allows for high-density PCB layouts and simplifies design in portable and miniaturized electronic devices.
  • High Surge Capability: With an exceptional ability to withstand surge currents, this component ensures robust performance and reliability in applications subject to transient over-voltage conditions.
  • Low Power Loss: The SBR technology incorporated in this rectifier minimizes power loss, making it highly efficient for power conversion applications. This leads to reduced heat generation and improved overall system efficiency.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which further enhances its efficiency and helps to extend battery life in portable applications.
  • Environmental Compliance: The SBR02U100LPQ-7B is lead-free and fully compliant with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental sustainability.

Applications

The versatility of the SBR02U100LPQ-7B allows it to be utilized in various applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • LED lighting systems
  • Automotive power management
  • Portable electronic devices
  • Reverse polarity protection circuits

Technical Specifications

With a maximum repetitive reverse voltage of 100V and an average rectified forward current of 2A, the SBR02U100LPQ-7B is capable of meeting the requirements of a broad spectrum of power rectification scenarios. The device also boasts a low thermal resistance, ensuring efficient heat dissipation during operation.

Conclusion

The SBR02U100LPQ-7B from Diodes Incorporated represents a blend of innovative SBR technology and practical design, delivering a high-performance solution for modern electronic systems. Its low-profile packaging, high surge capability, and energy-efficient operation make it an excellent choice for designers looking to enhance system reliability and performance while adhering to environmental standards.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess