EN
  • EN
  • DE
  • IT

SBR0230T5

Part No SBR0230T5
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Super Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246626-SBR0230T5
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR0230T5 CAD Model

Description

The SBR0230T5 is a cutting-edge rectifier diode from Diodes Incorporated, designed to provide superior performance in a wide range of applications. This component is part of the Super Barrier Rectifier (SBR) family, which is known for its high efficiency and low power loss capabilities. The SBR0230T5 is particularly suitable for high-frequency applications and is an excellent choice for power management solutions.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Capability: With its robust construction, the SBR0230T5 can handle high surge currents, making it ideal for applications that experience transient over-voltage conditions.
  • Fast Switching Speed: The fast switching capability of this diode ensures that it can respond quickly to changes in voltage, which is essential for high-frequency applications.
  • Power Density: Its small form factor contributes to a high power density, enabling compact designs without sacrificing performance.
  • Thermal Performance: The SBR0230T5 is designed to operate effectively over a wide temperature range, ensuring reliability even under thermal stress.

Applications

The versatility of the SBR0230T5 makes it an excellent choice for a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • LED lighting
  • Automotive applications
  • Battery charging circuits
  • Reverse polarity protection

Technical Specifications

The SBR0230T5 offers a range of technical specifications that make it a robust and reliable component for any circuit:

  • Package Type: SOD-523
  • Maximum Average Forward Rectified Current: 0.2A
  • Peak Reverse Voltage: 30V
  • Operating Junction Temperature: -55°C to +150°C

With its exceptional performance and reliability, the SBR0230T5 from Diodes Incorporated is an ideal choice for designers looking to improve the efficiency and durability of their electronic systems. Its advanced SBR technology ensures that it stands out as a leading solution in the rectifier diode market.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess