EN
  • EN
  • DE
  • IT

SBR0120S3

Part No SBR0120S3
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188595-SBR0120S3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR0120S3 CAD Model

Description

Introducing the SBR0120S3 from Diodes Incorporated

The SBR0120S3 is a cutting-edge Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to provide high-efficiency power conversion with its low forward voltage drop and superior reverse leakage performance. It is a perfect choice for applications requiring high efficiency and reliability.

Key Features

  • Low Forward Voltage: The SBR0120S3 offers a low forward voltage drop, which enhances the overall efficiency of the power supply in which it is used, leading to energy savings and reduced heat generation.
  • High Surge Capability: With its robust surge handling capacity, this component can withstand high surge events, making it suitable for applications that experience transient over-voltage conditions.
  • Low Power Loss: Its design minimizes power loss, which is essential for maintaining the efficiency of the end product.
  • High Reverse Leakage Performance: The device exhibits excellent performance in terms of reverse leakage, ensuring minimal current leakage when the diode is in the reverse-biased condition.
  • Temperature Range: The SBR0120S3 operates within a wide temperature range, making it versatile for use in various environmental conditions.

Applications

  • Power Management
  • DC-DC Converters
  • LED Lighting
  • Freewheeling Diodes
  • Reverse Battery Protection

Technical Specifications

The SBR0120S3 is packaged in a compact SOD-323 case, which is ideal for space-constrained applications. It has a repetitive peak reverse voltage (V<sub>RRM) of 20V and a forward continuous current (I<sub>F) of 1A, which allows for its use in a broad range of applications. Furthermore, this diode is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Conclusion

Diodes Incorporated's SBR0120S3 is an excellent choice for designers looking for a high-performance rectifier that combines efficiency, reliability, and versatility. Whether it is used in power management systems, DC-DC converters, or LED lighting solutions, the SBR0120S3 is built to deliver optimal performance while maintaining energy efficiency and thermal stability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess