EN
  • EN
  • DE
  • IT

SBG1030L

Part No SBG1030L
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 10A SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246551-SBG1030L
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBG1030L CAD Model

Description

Introducing the SBG1030L - A Robust Schottky Rectifier from Diodes Incorporated

The SBG1030L is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to cater to applications requiring low voltage, high frequency rectification, free-wheeling, and polarity protection. The SBG1030L stands out with its exceptional efficiency and reliability, making it a prime choice for a broad range of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The SBG1030L offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: With a high forward surge current capability, this component is suitable for scenarios that demand robust current handling.
  • High Frequency Operation: Its fast switching capability makes the SBG1030L ideal for high-frequency applications, ensuring minimal losses and better performance.
  • Thermal Performance: The device is encapsulated in a TO-263 package, which provides excellent heat dissipation, ensuring stable performance even under high temperature conditions.
  • Lead-Free Finish: Compliant with RoHS directives, the SBG1030L has a lead-free finish, making it an environmentally-friendly choice for green electronics.
  • Guard Ring Die Construction: The guard ring design offers enhanced ruggedness and long-term reliability, protecting against potential over-voltage damage.

Applications

The SBG1030L is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Computing devices
  • Telecommunications equipment
  • Commercial and industrial systems

Technical Specifications

The device's specifications include a maximum average rectified current of 10A, a peak repetitive reverse voltage of 30V, and a maximum operating junction temperature range of -55°C to +150°C. These specifications ensure that the SBG1030L can handle a wide array of electrical requirements, making it a highly adaptable component for your electronic designs.

With its combination of efficiency, durability, and high performance, the SBG1030L from Diodes Incorporated is an excellent choice for designers looking to enhance their power management systems. Its robust construction and compliance with environmental standards make it a future-proof component for your next-generation electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
Interface
Lowest to $0.0880
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess