EN
  • EN
  • DE

SA6V0A-T

Part No SA6V0A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V
Voltage - Breakdown (Min) 6.67V
Voltage - Clamping (Max) @ Ipp 10.3V
Current - Peak Pulse (10/1000µs) 48.5A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA6V0
Other Names SA6V0ADITR,SA6.0ADICT,SA6.0ATR,SA6.0A-T,SA6.0ACT,SA6V0AT,SA6.0ADI,SA6.0ADICT,SA6.0ATR,SA6.0ADITR,SA6.0ADITR,SA6.0ACT,SA6V0ADICT
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301043-SA6V0A-T
Ultra Librarian 3D Model Ultra Librarian SA6V0A-T CAD Model

Description

Introducing the SA6V0A-T Transient Voltage Suppressor

The SA6V0A-T is a cutting-edge transient voltage suppressor (TVS) diode from Diodes Incorporated, designed to provide your sensitive electronics with the utmost protection against voltage spikes and surges. This robust component is engineered to safeguard your circuits by clamping excessive transient voltages to a safe level before they can cause any damage to your electronic devices.

Key Features of the SA6V0A-T

  • Peak Pulse Power: The SA6V0A-T is capable of handling peak pulse power of 600W at 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Stand-off Voltage: It offers a stand-off voltage of 6V, making it suitable for a range of applications that require a specific operating voltage level.
  • Low Leakage Current: With its low leakage current, this TVS diode ensures minimal power loss, contributing to the overall efficiency of the electronic system.
  • Fast Response Time: The device reacts swiftly to transient overvoltage events, providing immediate protection to the sensitive components in your circuit.
  • Compact Package: The SA6V0A-T comes in a small and convenient DO-15 package, making it ideal for space-constrained applications without compromising on performance.

Applications

The SA6V0A-T is versatile and can be used in a wide array of applications, including:

  • Portable Devices
  • Power Supplies
  • Industrial Electronics
  • Networking Systems
  • Telecommunication Equipment

Whether you're designing a consumer electronics product or an industrial-grade device, the SA6V0A-T provides reliable protection against voltage transients. This TVS diode is an essential component for any application that demands high surge capability and a robust design to withstand harsh electrical environments.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SA6V0A-T is no exception. This product is manufactured to meet the highest industry standards, ensuring both performance and durability. With its excellent clamping capability, fast response time, and low leakage current, the SA6V0A-T is the ideal choice for designers looking to enhance the longevity and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess