EN
  • EN
  • DE

SA5V0A-T-F

Part No SA5V0A-T-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.2V
Current - Peak Pulse (10/1000µs) 54.3A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA5V0
Other Names SA5V0A-FDITR,SA5V0A-FDICT,SA5V0ATF
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301056-SA5V0A-T-F
Ultra Librarian 3D Model Ultra Librarian SA5V0A-T-F CAD Model

Description

The SA5V0A-T-F from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This discrete semiconductor product is an essential component for safeguarding circuits in a range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Stand-off Voltage: The SA5V0A-T-F is designed with a stand-off voltage of 5.0V, which makes it suitable for protecting circuits that operate at this voltage level.
  • Peak Pulse Power: It can handle a peak pulse power of 500W for a 10/1000µs waveform, ensuring effective protection against high-energy transients.
  • Low Leakage Current: The device features a low leakage current, reducing power loss and increasing the efficiency of the overall system.
  • Fast Response Time: The diode's fast response time ensures quick clamping of voltage spikes, minimizing potential damage to downstream components.
  • Unidirectional Protection: As a unidirectional TVS diode, the SA5V0A-T-F provides protection in one direction, making it ideal for DC power supply applications.

Package and Compliance

The SA5V0A-T-F is offered in a compact DO-214AC (SMA) package, which is not only space-efficient but also rugged, enhancing the durability of the product. The device complies with the RoHS directive, ensuring that it is free from hazardous substances commonly restricted in electronic components.

Applications

This TVS diode is versatile and can be used in a variety of applications that require transient voltage suppression. It is frequently utilized in:

  • Portable Devices
  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Networking and Telecommunications Equipment

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the SA5V0A-T-F is no exception. It undergoes rigorous testing to ensure it meets the high standards expected of industrial-grade components. With its reliable performance and durable construction, the SA5V0A-T-F is an excellent choice for designers looking to enhance the protection of their electronic systems against voltage transients.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2194 $58.1410
645+ $0.1801 $116.1645
995+ $0.1744 $173.5280
1,370+ $0.1688 $231.2560
1,770+ $0.1632 $288.8640
2,370+ $0.1462 $346.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess